EN
  • EN
  • DE

NVD5802NT4G-VF01

Part No NVD5802NT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 16.4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 16.4A (Ta), 101A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 5300pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 93.75W (Tc)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084108-NVD5802NT4G-VF01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVD5802NT4G-VF01 CAD Model

Description

ON Semiconductor NVD5802NT4G-VF01 Overview

The NVD5802NT4G-VF01 is a state-of-the-art power MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to the demanding requirements of modern electronic applications, offering high efficiency, reliability, and performance.

Key Features

  • High Current Capability: The NVD5802NT4G-VF01 is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low R<sub>DS(on): This power MOSFET features a low on-resistance, which translates to reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: Its fast switching characteristics ensure minimal switching losses and are ideal for high-frequency operations.
  • Thermal Management: The device comes in a robust package that provides excellent thermal performance, ensuring stability even under high-temperature conditions.
  • RoHS Compliant: The NVD5802NT4G-VF01 adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications

With its robust design and superior electrical characteristics, the NVD5802NT4G-VF01 is ideal for a wide range of applications, including:

  • Power Supply Modules
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NVD5802NT4G-VF01 is manufactured with rigorous quality control processes, ensuring that each component meets the highest standards of reliability and performance. Customers can trust in the durability and longevity of this power MOSFET for their critical applications.

Technical Support and Availability

ON Semiconductor provides extensive technical support for the NVD5802NT4G-VF01, including datasheets, application notes, and design tools. The product is widely available through ON Semiconductor's distribution network, ensuring prompt delivery and service for global customers.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess