EN
  • EN
  • DE

NVD5867NLT4G

Part No NVD5867NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 6A/22A DPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 6A (Ta), 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 39mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 675 pF @ 25 V
Power Dissipation (Max) 3.3W (Ta), 43W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK-3
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD586
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 650028-NVD5867NLT4G
Ultra Librarian 3D Model Ultra Librarian NVD5867NLT4G CAD Model

Description

Introducing the NVD5867NLT4G Power MOSFET by ON Semiconductor

The NVD5867NLT4G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This robust semiconductor device is designed to meet the high demands of power regulation and switching applications in modern electronic circuits. With its advanced features and superior performance, the NVD5867NLT4G is an ideal choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

Key Features

  • Low On-Resistance: The NVD5867NLT4G boasts a remarkably low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current, making it suitable for heavy-duty operations and ensuring reliability under strenuous conditions.
  • Low Threshold Voltage: The low threshold voltage feature ensures that the device can be easily turned on with minimal gate drive voltage, which is particularly beneficial in low-voltage applications.
  • Robust Thermal Performance: The device is encapsulated in a high-performance package that provides excellent thermal characteristics, ensuring stable operation even at elevated temperatures.
  • Environmentally Friendly: ON Semiconductor is committed to environmental stewardship. The NVD5867NLT4G is lead-free, halogen-free, and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The versatility of the NVD5867NLT4G allows it to be used across a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems

Whether you are developing power systems for consumer electronics, industrial automation, or automotive technology, the NVD5867NLT4G from ON Semiconductor provides the performance and reliability needed to power your innovations. By integrating this advanced Power MOSFET into your designs, you can achieve higher efficiency, reduce thermal challenges, and ensure robust operation across a wide range of environmental conditions.

Choose the NVD5867NLT4G for your next project and experience the difference that ON Semiconductor's expertise and quality can make in your power management solutions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1948 $50.4804
56+ $1.8009 $100.8504
86+ $1.7446 $150.0356
119+ $1.6884 $200.9196
154+ $1.6321 $251.3434
206+ $1.4632 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess