EN
  • EN
  • DE

NVD5C464NT4G

Part No NVD5C464NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 16A/59A DPAK / N-Channel 40 V 16A (Ta), 59A (Tc) 3W (Ta), 40W (Tc) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 16A (Ta), 59A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 5.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1200 pF @ 25 V
Power Dissipation (Max) 3W (Ta), 40W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD5C464
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVD5C464NT4GOSDKR,NVD5C464NT4GOSTR,NVD5C464NT4G-ND,NVD5C464NT4GOSCT
Standard Package 2,500
Win Source Part Number 1011197-NVD5C464NT4G
Ultra Librarian 3D Model Ultra Librarian NVD5C464NT4G CAD Model

Description

ON Semiconductor NVD5C464NT4G - High-Performance MOSFET

The ON Semiconductor NVD5C464NT4G is a cutting-edge, N-channel power MOSFET designed for high-efficiency power management applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that are engineered to deliver superior switching performance and enhanced power handling capabilities.

Key Features:

  • Low On-Resistance: The NVD5C464NT4G boasts an extremely low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency in applications.
  • High Current Capability: This MOSFET is capable of supporting high continuous drain currents, making it ideal for demanding power applications that require robust current handling.
  • Low Gate Charge: The device features a low gate charge (QG), which facilitates faster switching speeds and reduces switching losses, further improving the efficiency of the system.
  • High Thermal Performance: With an excellent thermal design, the NVD5C464NT4G ensures reliable operation even under high temperature environments, thanks to its ability to dissipate heat effectively.
  • Optimized for 5V Gate Drive: Optimized to operate at a gate drive voltage of 5V, this MOSFET is suitable for a wide range of applications where 5V logic is standard.

Applications:

The NVD5C464NT4G is versatile enough to be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the NVD5C464NT4G is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency across various applications.

Environmental Compliance:

The NVD5C464NT4G is compliant with RoHS and Halogen-Free standards, which means it meets environmental regulations and reduces the ecological footprint of your product designs.

Whether you are designing power management systems for consumer electronics, automotive, industrial, or telecommunications, the NVD5C464NT4G from ON Semiconductor is an excellent choice for enhancing efficiency, reliability, and performance.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0435 $52.1750
105+ $0.9775 $102.6375
160+ $0.9445 $151.1200
230+ $0.8784 $202.0320
300+ $0.8454 $253.6200
370+ $0.8124 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess