EN
  • EN
  • DE

NVD5C688NLT4G

Part No NVD5C688NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 17A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 17A (Tc) 18W (Tc) Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NVD5C688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVD5C688NLT4GOSTR, NVD5C688NLT4GOSDKR, NVD5C688NLT4GOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929528-NVD5C688NLT4G
Ultra Librarian 3D Model Ultra Librarian NVD5C688NLT4G CAD Model

Description

ON Semiconductor NVD5C688NLT4G Overview

The NVD5C688NLT4G is a high-performance, dual N-channel Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to cater to a wide range of applications that demand efficient power management and high reliability. It is particularly suitable for use in automotive, industrial, and power management systems.

Key Features

  • Low RDS(on): The device boasts a low on-resistance, which ensures minimal power loss and heat generation during operation. This characteristic is vital for maintaining efficiency in power conversion applications.
  • High Continuous Drain Current (ID): The NVD5C688NLT4G can support a high continuous drain current, making it ideal for applications requiring significant power handling capabilities.
  • High Temperature Operation: Engineered to withstand high temperatures, this MOSFET can operate reliably in environments where thermal conditions are challenging.
  • Robust Package: The MOSFET comes in a durable package that provides excellent mechanical strength and thermal performance, ensuring long-term reliability.

Applications

The versatility of the NVD5C688NLT4G allows it to be integrated into various applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Automotive applications such as engine control units (ECUs), LED lighting, and battery management systems

Technical Specifications

The NVD5C688NLT4G is built with the following technical specifications:

  • Drain-to-Source Voltage (VDS): 40V
  • Gate-to-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID) at 25°C: 48A
  • Power Dissipation (PD): 125W
  • Operating Temperature Range: -55°C to +175°C

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NVD5C688NLT4G is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the highest standards of quality and environmental responsibility.

With its robust design, efficient performance, and compliance with environmental standards, the NVD5C688NLT4G from ON Semiconductor is an excellent choice for designers seeking a reliable and high-performing power MOSFET solution.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0979 $60.3845
130+ $0.9008 $117.1040
200+ $0.8727 $174.5400
275+ $0.8445 $232.2375
355+ $0.8164 $289.8220
475+ $0.7320 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess