EN
  • EN
  • DE

NVD6415ANLT4G

Part No NVD6415ANLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 23A DPAK-4 / N-Channel 100 V 23A (Tc) 83W (Tc) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 52mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1024 pF @ 25 V
Power Dissipation (Max) 83W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package DPAK
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD641
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2832-NVD6415ANLT4G-488,2832-NVD6415ANLT4GTR,NVD6415ANLT4G-VF01-ND,2156-NVD6415ANLT4G,ONSONSNVD6415ANLT4G,NVD6415ANLT4G-VF01
Standard Package 2,500
Win Source Part Number 1325388-NVD6415ANLT4G
Ultra Librarian 3D Model Ultra Librarian NVD6415ANLT4G CAD Model

Description

ON Semiconductor NVD6415ANLT4G Overview

The NVD6415ANLT4G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance component is designed to meet the stringent requirements of modern electronic circuits, providing energy-efficient power management solutions for a wide range of applications.

Key Features

  • Low RDS(on): The NVD6415ANLT4G boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current capability, this MOSFET can handle significant power levels, making it ideal for demanding environments.
  • Low Gate Charge: The device is designed with a low gate charge, which results in faster switching performance and reduced switching losses, further enhancing the efficiency of your power management system.
  • Robust Thermal Performance: ON Semiconductor's NVD6415ANLT4G is encapsulated in a package that ensures excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the NVD6415ANLT4G allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

This Power MOSFET comes with impressive specifications that ensure top-notch performance:

  • Package: The component is available in a Pb-free, Halogen-free/BFR-free and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability.
  • Voltage Rating: It supports a drain-to-source voltage (Vds) that enables operation in high voltage environments, providing flexibility in design.
  • Quality and Reliability: ON Semiconductor's products are known for their quality and reliability, and the NVD6415ANLT4G is no exception. It is manufactured to meet rigorous industry standards.

With its combination of efficiency, durability, and versatility, the NVD6415ANLT4G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9014 $58.5910
160+ $0.7397 $118.3520
245+ $0.7166 $175.5670
335+ $0.6935 $232.3225
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess