EN
  • EN
  • DE

A3T21H400W23SR6

Part No A3T21H400W23SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000129-A3T21H400W23SR6
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Packaging Tape & Reel (TR)
Series A3T21H400W23
Package / Case ACP-1230S-4
Operating Temperature Range -40°C ~ 150°C
Product Status Active
Base Product Number A3T21
Ultra Librarian 3D Model Ultra Librarian A3T21H400W23SR6 CAD Model

Description

The A3T21H400W23SR6 is a cutting-edge product from NXP Semiconductors, a leader in the electronics industry known for its innovative and reliable components. This product is designed to cater to the needs of advanced electronic systems requiring high-performance and precision.

Key Features:

  • High Frequency Operation: The A3T21H400W23SR6 operates at a frequency range that ensures optimal performance for high-speed applications. This makes it suitable for a variety of uses including wireless infrastructure, RF energy, and industrial applications.
  • Robust Power Output: With a power output rating of 400W, this device can handle demanding operations, ensuring consistent performance and reliability for critical applications.
  • Enhanced Signal Integrity: The product is engineered to provide superior signal integrity, which is essential for maintaining the quality and speed of communication in complex electronic systems.
  • Thermal Management: NXP's A3T21H400W23SR6 is designed with an advanced thermal management system to ensure stability and longevity even under high-temperature conditions.
  • Compact Design: Despite its powerful capabilities, the component boasts a compact form factor, making it an ideal choice for space-constrained applications.

Applications:

The versatility of the A3T21H400W23SR6 allows it to be integrated into a wide range of applications. It is particularly well-suited for:

  • Telecommunication systems where high power and efficiency are required.
  • Industrial heating solutions that rely on precise control and high power output.
  • Medical applications that demand reliability and accuracy.
  • Scientific instrumentation where consistent performance is critical.

Quality and Support:

As with all NXP products, the A3T21H400W23SR6 is manufactured to the highest quality standards. Customers can expect robust support and extensive documentation, ensuring ease of integration and peace of mind. NXP's commitment to excellence is reflected in their comprehensive technical support and customer service.

Choose the A3T21H400W23SR6 for your next project and experience the difference that NXP's quality and performance can make.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess