EN
  • EN
  • DE

NVE4153NT1G

Part No NVE4153NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 915MA SC89 / N-Channel 20 V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 915mA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 230mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.82 nC @ 4.5 V
Vgs (Max) ±6V
Input Capacitance (Ciss) (Max) @ Vds 110 pF @ 16 V
Power Dissipation (Max) 300mW (Tj)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package SC-89-3
Case / Package SC-89, SOT-490
Base Product Number NVE4153
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NVE4153NT1GOSTR,NVE4153NT1GOSCT,NVE4153NT1GOSDKR
Standard Package 3,000
Win Source Part Number 1324743-NVE4153NT1G
Ultra Librarian 3D Model Ultra Librarian NVE4153NT1G CAD Model

Description

ON Semiconductor NVE4153NT1G - High-Performance N-Channel MOSFET

The NVE4153NT1G from ON Semiconductor is a high-efficiency, N-Channel Power MOSFET designed for a variety of applications requiring a balance between performance and cost-effectiveness. This MOSFET is an ideal choice for power management tasks in consumer electronics, automotive, industrial, and telecommunications equipment.

Constructed with ON Semiconductor's advanced technology, the NVE4153NT1G boasts excellent on-resistance and low gate charge, resulting in reduced conduction and switching losses. This leads to improved overall efficiency in electronic circuits, making it a suitable component for high-performance power conversion and switching applications.

With a compact and durable SOT-23 package, the NVE4153NT1G is designed to occupy minimal space on a printed circuit board while providing robust thermal performance. Its small footprint makes it an excellent choice for space-constrained applications without compromising on power handling capabilities.

Key Features:

  • Low on-resistance (R<sub>DS(on)) for improved efficiency
  • Low threshold voltage to facilitate easy drive
  • High continuous drain current (I<sub>D) capability
  • Fast switching speeds to support high-frequency operations
  • High tolerance to repetitive avalanche events for rugged performance
  • RoHS compliant and Halogen-free, ensuring environmental sustainability

Applications:

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Control Systems
  • Load Switching Applications
  • LED Lighting

The NVE4153NT1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that meet the evolving needs of modern electronics. Whether you are designing power supplies, working on motor controls, or developing innovative portable devices, the NVE4153NT1G offers the performance and reliability required to deliver superior results.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 912 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess