EN
  • EN
  • DE

NVF2955PT1G

Part No NVF2955PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P CH 60V 1.7A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 60 V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NVF295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887869-NVF2955PT1G
Ultra Librarian 3D Model Ultra Librarian NVF2955PT1G CAD Model

Description

ON Semiconductor NVF2955PT1G - Overview

The NVF2955PT1G is a P-Channel MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance transistor is designed for applications requiring fast switching, low on-resistance, and high efficiency. It is commonly used in power management circuits, load switching, and other applications where power control is essential.

Key Features

  • Voltage Rating: The NVF2955PT1G operates at a drain-source voltage of -60V, making it suitable for a wide range of applications that require high voltage operation.
  • Current Capacity: It can handle a continuous drain current of -1.7A, allowing it to manage moderate power levels efficiently.
  • Low R<sub>DS(on): With a low on-resistance of 165 mΩ at V<sub>GS = -10V, it ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: The device offers fast switching speeds, which is crucial for applications that require quick response times.
  • Power Dissipation: It has a power dissipation of 1.25W, which is indicative of the amount of power it can handle before requiring additional heat sinking.

Package and Reliability

The NVF2955PT1G comes in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint of the SOT-23 package allows for efficient use of PCB space without compromising performance. Additionally, the device is RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

Applications

This MOSFET is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Battery management systems
  • Motor control
  • LED lighting
  • Load switching

Conclusion

With its robust performance characteristics and compact packaging, the ON Semiconductor NVF2955PT1G P-Channel MOSFET is an excellent choice for designers looking to optimize their power management solutions. Its combination of high efficiency, low on-resistance, and fast switching capabilities make it a reliable and energy-efficient component for a wide range of electronic applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4990 $59.8800
285+ $0.4089 $116.5365
440+ $0.3962 $174.3280
605+ $0.3835 $232.0175
780+ $0.3708 $289.2240
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess