EN
  • EN
  • DE

NVHL040N120SC1

Part No NVHL040N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 60A TO247-3 / N-Channel 1200 V 60A (Tc) 348W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 56mOhm @ 35A, 20V
Vgs(th) (Max) @ Id 4.3V @ 10mA
Gate Charge (Qg) (Max) @ Vgs 106 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 1781 pF @ 800 V
Power Dissipation (Max) 348W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NVHL040
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NVHL040N120SC1
Standard Package 30
Win Source Part Number 1324096-NVHL040N120SC1
Ultra Librarian 3D Model Ultra Librarian NVHL040N120SC1 CAD Model

Description

ON Semiconductor NVHL040N120SC1: High-Performance Power MOSFET

The NVHL040N120SC1 is a cutting-edge N-channel power MOSFET produced by ON Semiconductor, a leader in the realm of energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of high-power applications, offering exceptional performance with a focus on energy efficiency and reliability.

Key Features

  • Low On-Resistance: The NVHL040N120SC1 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 40 mΩ, which significantly reduces power losses and enhances overall efficiency.
  • High Voltage Capability: With a maximum drain-to-source voltage (V<sub>DSS) of 1200V, this MOSFET can easily handle high voltage applications, making it ideal for power conversion systems.
  • High Continuous Current: It supports a high continuous drain current (I<sub>D) of up to 47A at 25°C, ensuring robust performance for heavy-duty operations.
  • Low Gate Charge: The device features a low total gate charge (Q<sub>G), which translates to reduced switching losses and faster switching speeds.
  • Enhanced Thermal Performance: The NVHL040N120SC1 has been engineered with an optimized package for superior thermal performance, ensuring stability and longevity even under high temperature conditions.

Applications

The NVHL040N120SC1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • High-efficiency DC-DC Converters
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NVHL040N120SC1 is no exception and has undergone rigorous testing to ensure it performs to specifications under a wide range of conditions.

Environmental Compliance

Adhering to environmental standards, the NVHL040N120SC1 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether for industrial power equipment, renewable energy systems, or high-performance computing, the NVHL040N120SC1 from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8181 $58.9086
13+ $8.0559 $104.7267
20+ $7.8042 $156.0840
27+ $7.5524 $203.9148
35+ $7.3007 $255.5245
46+ $6.5454 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess