EN
  • EN
  • DE

NVHL082N65S3F

Part No NVHL082N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 40A TO247-3 / N-Channel 650 V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 81 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3410 pF @ 400 V
Power Dissipation (Max) 313W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NVHL082
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-NVHL082N65S3F-488
Standard Package 450
Win Source Part Number 1324345-NVHL082N65S3F
Ultra Librarian 3D Model Ultra Librarian NVHL082N65S3F CAD Model

Description

ON Semiconductor NVHL082N65S3F - High-Performance Power MOSFET

The NVHL082N65S3F is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to meet the rigorous demands of high-efficiency power conversion systems and applications. With a focus on reducing power losses and improving overall system reliability, the NVHL082N65S3F is an excellent choice for designers looking to optimize their power management solutions.

Key Features

  • Advanced Technology: Utilizes ON Semiconductor's proprietary silicon carbide (SiC) technology to offer superior switching performance and high-temperature operation.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, making it ideal for industrial, automotive, and energy systems.
  • Low R<sub>DS(on): Features an extremely low on-resistance of 82 mΩ, which minimizes conduction losses and enhances efficiency.
  • High Current Capacity: Capable of sustaining a continuous drain current (I<sub>D) of up to 98A, ensuring high current handling capabilities.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Q<sub>rr) ensures minimal switching losses and is suitable for high-frequency applications.
  • Robust Package: Encased in a TO-247-3 package, known for its high power dissipation and mechanical robustness.
  • Environmentally Friendly: This product is completely lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The NVHL082N65S3F is versatile and can be used in a variety of applications, including:

  • Electric vehicle (EV) chargers
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)
  • High-voltage DC/DC converters

With its robust design and advanced capabilities, the NVHL082N65S3F from ON Semiconductor is a reliable and efficient solution for modern high-voltage power conversion needs. Its cutting-edge features provide the performance required to drive innovation in power electronics.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0972 $63.6804
16+ $7.4645 $119.4320
24+ $7.2311 $173.5464
34+ $6.9978 $237.9252
43+ $6.7646 $290.8778
58+ $6.0648 $351.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess