EN
  • EN
  • DE

NVMD6N04R2G

Part No NVMD6N04R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 4.6A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NVMD6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMD6N04R2GOSCT, NVMD6N04R2GOSDKR, NVMD6N04R2GOSTR, NVMD6N04R2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887874-NVMD6N04R2G
Ultra Librarian 3D Model Ultra Librarian NVMD6N04R2G CAD Model

Description

ON Semiconductor NVMD6N04R2G: N-Channel MOSFET with Integrated Zener Diode

The ON Semiconductor NVMD6N04R2G is a high-performance N-channel MOSFET with an integrated Zener diode. It is designed for use in a wide range of applications, including power management, motor control, and automotive electronics.

The NVMD6N04R2G features a low on-resistance of 6 milliohms, which makes it ideal for high-current applications. It also has a fast switching speed of 10 nanoseconds, which makes it suitable for high-frequency applications.

The integrated Zener diode provides protection against voltage spikes and overvoltage conditions. This makes the NVMD6N04R2G a reliable and robust device for use in a variety of harsh environments.

The NVMD6N04R2G is packaged in a SOT23-3L surface mount package. This package is small and lightweight, making it ideal for space-constrained applications.

Features and Benefits:

Low on-resistance: 6 milliohms Fast switching speed: 10 nanoseconds Integrated Zener diode for voltage protection Small and lightweight SOT23-3L package Applications:

Power management Motor control Automotive electronics Industrial automation Consumer electronics Detailed Description:

The NVMD6N04R2G is an N-channel MOSFET with an integrated Zener diode. It is designed for use in a wide range of applications, including power management, motor control, and automotive electronics.

The NVMD6N04R2G is a unipolar device, meaning that it conducts electricity using only one type of charge carrier (electrons). This makes it a very efficient device, as there is no need to overcome the energy barrier associated with bipolar devices.

The NVMD6N04R2G is a voltage-controlled device, meaning that the amount of current flowing through it is controlled by the voltage applied to its gate terminal. When a positive voltage is applied to the gate terminal, the NVMD6N04R2G turns on and allows current to flow from its source terminal to its drain terminal. When a negative voltage is applied to the gate terminal, the NVMD6N04R2G turns off and prevents current from flowing.

The integrated Zener diode provides protection against voltage spikes and overvoltage conditions. The Zener diode is connected in parallel with the gate-source junction of the NVMD6N04R2G. If the voltage across the gate-source junction exceeds a certain threshold, the Zener diode will turn on and conduct current, protecting the NVMD6N04R2G from damage.

The NVMD6N04R2G is a very versatile device that can be used in a wide range of applications. Some common applications include:

Power management: The NVMD6N04R2G can be used to switch high currents, making it ideal for use in power management applications such as battery management systems and power supplies. Motor control: The NVMD6N04R2G can be used to control the speed and direction of motors. It is commonly used in motor control applications such as robotics and industrial automation. Automotive electronics: The NVMD6N04R2G is used in a variety of automotive electronics applications, such as engine control systems, transmission control systems, and anti-lock braking systems. Industrial automation: The NVMD6N04R2G is used in a variety of industrial automation applications, such as conveyor belt control systems, robotic arms, and manufacturing equipment. Consumer electronics: The NVMD6N04R2G is used in a variety of consumer electronics applications, such as laptop computers, mobile phones, and televisions. Conclusion:

The ON Semiconductor NVMD6N04R2G is a high-performance N-channel MOSFET with an integrated Zener diode. It is designed for use in a wide range of applications, including power management, motor control, and automotive electronics. The NVMD6N04R2G is a reliable and robust device that is well-suited for use in a variety of harsh environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5959 $59.5900
240+ $0.4890 $117.3600
370+ $0.4737 $175.2690
505+ $0.4585 $231.5425
655+ $0.4432 $290.2960
875+ $0.3973 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess