EN
  • EN
  • DE

NVMFD5C462NLWFT1G

Part No NVMFD5C462NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 84A S08FL  /  Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 18A (Ta), 84A (Tc)
Rds On (Max) @ Id, Vgs 4.7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 40µA
Gate Charge (Qg) (Max) @ Vgs 11nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1300pF @ 25V
Power - Max 3W (Ta), 50W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFD5C462NLWFT1GOSTR,NVMFD5C462NLWFT1GOSDKR,NVMFD5C462NLWFT1GOSCT,NVMFD5C462NLWFT1G-ND
Standard Package 1,500
Win Source Part Number 970115-NVMFD5C462NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C462NLWFT1G CAD Model

Description

The NVMFD5C462NLWFT1G is a high-performance, Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and conversion.

Key Features:

  • Low R<sub>DS(on): This device boasts an extremely low on-resistance, which means it has a very efficient conducting state, minimizing power losses and improving overall efficiency.
  • High Current Capability: The NVMFD5C462NLWFT1G is capable of supporting high current loads, making it suitable for demanding applications that require robust power delivery.
  • Power-SO8FL Package: The device comes in a compact, surface-mount Power-SO8FL package, which is designed for space-saving and easy integration into a wide range of electronic systems.
  • Single P-Channel: As a P-Channel MOSFET, it is typically used in high-side switch applications, offering ease of drive and simplicity in design.
  • Fast Switching Speed: It features fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Thermal Management: The NVMFD5C462NLWFT1G has excellent thermal performance characteristics, ensuring reliability and longevity even under high-temperature operating conditions.

Applications:

The ON Semiconductor NVMFD5C462NLWFT1G is ideal for a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Load switches
  • Other power management tasks within automotive, industrial, and consumer electronics sectors

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The NVMFD5C462NLWFT1G is built with the company's stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this MOSFET to deliver consistent, efficient, and reliable performance in their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess