EN
  • EN
  • DE

NVMFD5C478NLT1G

Part No NVMFD5C478NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 40V 14.5 MOHM T8 S08FL DU  /  Mosfet Array 2 N-Channel (Dual) 40V 10.5A (Ta), 29A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 10.5A (Ta), 29A (Tc)
Rds On (Max) @ Id, Vgs 14.5mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 2.2V @ 20µA
Gate Charge (Qg) (Max) @ Vgs 8.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 420pF @ 25V
Power - Max 3.1W (Ta), 23W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFD5C478NLT1G-ND,NVMFD5C478NLT1GOSCT,NVMFD5C478NLT1GOSDKR,NVMFD5C478NLT1GOSTR
Standard Package 1,500
Win Source Part Number 1014180-NVMFD5C478NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C478NLT1G CAD Model

Description

ON Semiconductor NVMFD5C478NLT1G Overview

The NVMFD5C478NLT1G is a state-of-the-art, dual N-channel power MOSFET module designed and manufactured by ON Semiconductor. This device is engineered to deliver high efficiency, low on-resistance, and fast switching performance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The MOSFET features extremely low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High Current Capability: With its robust design, the NVMFD5C478NLT1G can handle high currents, which is essential for demanding power applications.
  • Power-SO8 Package: The device comes in a compact Power-SO8 package that is optimized for efficient heat dissipation and space-saving on PCBs.
  • Fast Switching Performance: The fast switching characteristics of the MOSFET make it suitable for high-frequency power conversion systems.
  • Low Gate Charge: A low gate charge ensures reduced switching losses and enables efficient operation at high switching frequencies.

Applications

The NVMFD5C478NLT1G is versatile and can be used in various applications, such as:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive applications
  • Switching regulators

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NVMFD5C478NLT1G MOSFET delivers reliable performance under a wide range of operating conditions. Its robustness is further enhanced by features such as a 100% avalanche tested design and a maximum junction temperature of 150°C, ensuring stability and longevity in the most challenging environments.

Environmental Compliance

The NVMFD5C478NLT1G is compliant with RoHS regulations, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in green electronics.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0014 $50.0700
125+ $0.8217 $102.7125
190+ $0.7960 $151.2400
260+ $0.7703 $200.2780
340+ $0.7447 $253.1980
450+ $0.6676 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess