EN
  • EN
  • DE

NVMFS4C03NWFT3G

Part No NVMFS4C03NWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 31.4A/143A 5DFN  /  N-Channel 30 V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 31.4A (Ta), 143A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3071 pF @ 15 V
Power Dissipation (Max) 3.71W (Ta), 77W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 5,000
Win Source Part Number 1082947-NVMFS4C03NWFT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS4C03NWFT3G CAD Model

Description

ON Semiconductor NVMFS4C03NWFT3G MOSFET Overview

The NVMFS4C03NWFT3G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management technology. This MOSFET is designed to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications, including automotive systems, power supplies, and high-efficiency DC-DC converters.

Key Features

  • Low On-Resistance: The NVMFS4C03NWFT3G features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capacity: With the ability to handle high continuous drain currents (I<sub>D), this MOSFET is suitable for applications that demand robust current handling capabilities.
  • Single N-Channel: As a single N-Channel MOSFET, it provides a straightforward integration into various circuit topologies, simplifying design and layout considerations.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench technology is employed in this device to optimize the MOSFET's performance, ensuring low gate charge and fast switching speeds.
  • High-Temperature Operation: Engineered to perform reliably in high-temperature environments, this MOSFET can sustain operations at junction temperatures up to 175°C.
  • Green Product: The NVMFS4C03NWFT3G is compliant with environmental regulations, making it a green product that meets current RoHS standards.

Applications

  • Automotive systems and subsystems
  • DC-DC power converters
  • Power supply units
  • Motor drives and controllers
  • Switching regulators

The NVMFS4C03NWFT3G MOSFET from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient components for the electronics industry. Whether you're designing automotive electronics or creating the next generation of power management solutions, this MOSFET is engineered to deliver exceptional performance and reliability.

With its robust design, environmental compliance, and cutting-edge technology, the NVMFS4C03NWFT3G is a smart choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess