EN
  • EN
  • DE
  • IT

NVMFS5834NLWFT1G

Part No NVMFS5834NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A SO8FL  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series *
Package Bulk
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS5834NLWFT1G-ND,2156-NVMFS5834NLWFT1G,ONSONSNVMFS5834NLWFT1G,488-NVMFS5834NLWFT1GTR,NVMFS5834NLWFT1GOSDKR,NVMFS5834NLWFT1GOSTR,NVMFS5834NLWFT1GOSCT
Standard Package 1,500
Win Source Part Number 1178287-NVMFS5834NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5834NLWFT1G CAD Model

Description

Introducing the NVMFS5834NLWFT1G Power MOSFET by ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the NVMFS5834NLWFT1G, a cutting-edge Power MOSFET designed to meet the rigorous demands of modern electronic applications. This high-performance component is engineered to deliver outstanding efficiency, reliability, and power density, making it an ideal choice for a wide range of power management tasks.

Key Features:

  • Low R<sub>DS(on): The NVMFS5834NLWFT1G boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is critical for applications requiring high current handling with minimal power dissipation.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current rating, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Single N-Channel Configuration: This device utilizes a single N-Channel MOSFET configuration, providing a simplified design for ease of integration into various circuit topologies.
  • Power 56 Package: Encased in a Power 56 package, the NVMFS5834NLWFT1G offers a compact footprint while maintaining excellent thermal performance, essential for maintaining stability and longevity under high-load conditions.

Applications:

The NVMFS5834NLWFT1G is versatile and can be used in a multitude of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Automotive systems
  • Switching regulators

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The NVMFS5834NLWFT1G is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance:

The NVMFS5834NLWFT1G is environmentally friendly, complying with RoHS and Halogen-Free standards. This commitment to sustainability ensures that the product is suitable for use in green applications and aligns with global environmental regulations.

In summary, the NVMFS5834NLWFT1G from ON Semiconductor is a powerful, efficient, and reliable Power MOSFET that is well-suited for a broad range of high-performance applications. Its low R<sub>DS(on), high I<sub>D, and compact packaging make it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2176 $50.0480
560+ $0.1786 $100.0160
870+ $0.1730 $150.5100
1,195+ $0.1674 $200.0430
1,545+ $0.1619 $250.1355
2,070+ $0.1451 $300.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess