EN
  • EN
  • DE

NVMFS5C404NLAFT3G

Part No NVMFS5C404NLAFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 370A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196562-NVMFS5C404NLAFT3G
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Not For New Designs
Base Product Number NVMFS5
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Ultra Librarian 3D Model Ultra Librarian NVMFS5C404NLAFT3G CAD Model

Description

ON Semiconductor NVMFS5C404NLAFT3G: Power MOSFET

The NVMFS5C404NLAFT3G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This robust and high-performance component is designed to meet the rigorous requirements of modern power supply applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The NVMFS5C404NLAFT3G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support demanding operations, making it suitable for high-power applications.
  • Single N-Channel: As a single N-Channel MOSFET, it offers a simple and efficient solution for switching and amplification purposes.
  • Enhanced Power Dissipation: The device is encapsulated in a compact package that enhances power dissipation, ensuring reliable performance even under high power and temperature conditions.
  • RoHS Compliant: In alignment with environmental standards, the NVMFS5C404NLAFT3G is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the NVMFS5C404NLAFT3G makes it suitable for a broad array of applications, including:

  • DC/DC converters for computing and telecom systems
  • Motor drives for industrial automation
  • Power management solutions for consumer electronics
  • Automotive systems requiring high efficiency and reliability

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The NVMFS5C404NLAFT3G is no exception, with rigorous testing and quality control measures in place to ensure that it meets the stringent requirements of the electronics industry. Customers can trust this MOSFET to provide consistent performance and longevity in their applications.

Whether you are designing power supplies for servers, electric vehicles, or portable gadgets, the NVMFS5C404NLAFT3G from ON Semiconductor is a component that promises to enhance efficiency, reduce losses, and contribute to the development of sustainable, high-performance electronic solutions.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7001 $60.3009
22+ $5.4976 $120.9472
33+ $5.3257 $175.7481
45+ $5.1540 $231.9300
58+ $4.9821 $288.9618
78+ $4.4668 $348.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,999 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess