EN
  • EN
  • DE

NTHL080N120SC1A

Part No NTHL080N120SC1A
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 31A TO247-3 / N-Channel 1200 V 31A (Tc) 178W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 110mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 4.3V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 56 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 1670 pF @ 800 V
Power Dissipation (Max) 178W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number NTHL080
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350411-NTHL080N120SC1A
Ultra Librarian 3D Model Ultra Librarian NTHL080N120SC1A CAD Model

Description

Introducing the NTHL080N120SC1A Silicon Carbide MOSFET by ON Semiconductor

The NTHL080N120SC1A is a cutting-edge silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance power MOSFET is designed for applications requiring efficient power conversion and high switching frequencies. With its robust construction and advanced features, the NTHL080N120SC1A is an ideal choice for a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of just 80 mOhms, which significantly reduces conduction losses and improves overall efficiency.
  • High Blocking Voltage: With a high blocking voltage of 1200V, the NTHL080N120SC1A is well-suited for high-voltage applications, providing reliable performance and protection against unexpected voltage spikes.
  • Fast Switching Speed: The fast switching capabilities of this SiC MOSFET enable higher efficiency with reduced switching losses, making it perfect for high-frequency power conversion systems.
  • Low Gate Charge: A low gate charge ensures that the device can be driven at high speeds with minimal power, contributing to the overall efficiency of the system.
  • High-Temperature Operation: The NTHL080N120SC1A is designed to operate reliably at high temperatures, ensuring consistent performance even under harsh conditions.

Applications:

  • Electric Vehicle (EV) Powertrain Systems
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters
  • Switch Mode Power Supplies (SMPS)

The NTHL080N120SC1A is encapsulated in a highly thermal conductive package that ensures efficient heat dissipation, further enhancing its performance and durability. ON Semiconductor's commitment to quality and performance is evident in this MOSFET, making it an excellent choice for designers looking to improve power density, reduce energy consumption, and minimize the size of their power conversion systems.

Whether you're developing power systems for the next generation of electric vehicles or looking to optimize the efficiency of renewable energy systems, the NTHL080N120SC1A from ON Semiconductor provides a solution that combines state-of-the-art SiC technology with performance and reliability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess