EN
  • EN
  • DE

NVMFS5C456NLAFT1G

Part No NVMFS5C456NLAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 87A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 40 V 87A (Tc) 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number , 488-NVMFS5C456NLAFT1GCT, NVMFS5C456NLAFT1G-ND, 488-NVMFS5C456NLAFT1GDKR, 488-NVMFS5C456NLAFT1GTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887906-NVMFS5C456NLAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C456NLAFT1G CAD Model

Description

ON Semiconductor NVMFS5C456NLAFT1G Overview

The NVMFS5C456NLAFT1G is a cutting-edge power MOSFET developed by ON Semiconductor, designed to deliver high-efficiency power management and conversion for a wide array of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance while minimizing power loss.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high continuous drain current, the NVMFS5C456NLAFT1G is well-suited for applications that require robust current handling.
  • Power-SO8FL Package: Encased in a compact, surface-mount Power-SO8FL package, the NVMFS5C456NLAFT1G offers a space-saving solution without compromising on power or thermal performance.
  • Thermal Performance: The power MOSFET is designed with superior thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the NVMFS5C456NLAFT1G allows it to be utilized in a multitude of applications, which include:

  • DC/DC converters
  • Motor drives
  • Computing and server power supplies
  • Telecommunication equipment
  • Automotive systems
  • Power management solutions

Quality and Reliability

ON Semiconductor's NVMFS5C456NLAFT1G is manufactured with the highest quality standards, ensuring reliable performance and longevity. The device's robust design is engineered to meet the rigorous demands of industrial and automotive applications, providing a dependable solution for power conversion and management.

Environmental Considerations

Committed to environmental stewardship, ON Semiconductor ensures that the NVMFS5C456NLAFT1G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

In summary, the NVMFS5C456NLAFT1G from ON Semiconductor is a high-performance power MOSFET that offers low on-resistance, high current handling, and excellent thermal performance, all packed into a compact, efficient, and reliable package suitable for a wide range of power applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1584 $57.9200
125+ $0.9505 $118.8125
190+ $0.9208 $174.9520
260+ $0.8911 $231.6860
340+ $0.8614 $292.8760
450+ $0.7722 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess