ON Semiconductor NVMFS5C466NLT1G - Power MOSFET
The NVMFS5C466NLT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a leading force in power efficiency and management solutions. This MOSFET is designed to meet a wide range of applications, offering a perfect blend of low on-resistance and high switching speed, making it suitable for high-efficiency power management tasks.
Key Features
- Low R<sub>DS(on): The device boasts an ultra-low on-resistance of typically 4.5 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Continuous Drain Current: It can sustain a high continuous drain current of up to 100 A, allowing it to handle high power loads with ease.
- Power Dissipation: With a power dissipation of 125 W, this MOSFET can manage significant amounts of energy, making it suitable for demanding power applications.
- Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuit topologies.
- High Switching Speed: The device is optimized for fast switching, which is critical for reducing switching losses in high-frequency power supplies and converters.
Applications
The NVMFS5C466NLT1G is versatile and can be used in a broad range of applications, including:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Synchronous Rectification
- Power Supply for CPU, GPU, and Memory
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
60 V
Gate-to-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
125 W
Operating and Storage Temperature Range
-55°C to +175°C
The NVMFS5C466NLT1G from ON Semiconductor is a robust and efficient solution for your power management and conversion needs, delivering reliability and performance that designers and engineers can trust.