EN
  • EN
  • DE

NVMFS5C628NT1G

Part No NVMFS5C628NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 28A/150A 5DFN  /  N-Channel 60 V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 28A (Ta), 150A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3mOhm @ 27A, 10V
Vgs(th) (Max) @ Id 4V @ 135µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2630 pF @ 30 V
Power Dissipation (Max) 3.7W (Ta), 110W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NVMFS5C628NT1GTR,488-NVMFS5C628NT1GDKR,488-NVMFS5C628NT1GCT
Standard Package 1,500
Win Source Part Number 1201370-NVMFS5C628NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C628NT1G CAD Model

Description

ON Semiconductor NVMFS5C628NT1G Power MOSFET

The NVMFS5C628NT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This product is designed for a wide range of applications, including power supply, computing, consumer electronics, and automotive systems, where efficient power conversion is critical.

Key Features:

  • Low On-Resistance: The NVMFS5C628NT1G boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency in conducting electricity. This results in reduced power loss and improved overall performance in electronic circuits.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant amounts of current, making it suitable for high-power applications.
  • Low Capacitance: The device features low input and output capacitance, which minimizes switching losses and enables faster switching speeds, contributing to the efficiency of power conversion processes.
  • Thermal Management: The NVMFS5C628NT1G is encapsulated in a compact, thermally enhanced package that ensures excellent heat dissipation. This feature allows for stable operation even under high current and high temperature conditions.
  • Robustness: Designed with ON Semiconductor's advanced technology, this MOSFET is robust against repetitive avalanche and can withstand harsh operating conditions, ensuring reliability and a long operational lifespan.

Applications:

The versatility of the NVMFS5C628NT1G makes it an ideal choice for a multitude of applications, including:

  • DC/DC converters for servers, telecom, and RF power amplifiers
  • Primary and secondary switching for 24V and 48V systems
  • Synchronous rectification in power supplies
  • Motor control circuits in automotive and industrial settings
  • Load switch and battery protection in power management designs

ON Semiconductor's commitment to sustainability and energy efficiency is reflected in the NVMFS5C628NT1G Power MOSFET. By integrating this component into your designs, you can expect not only to enhance the performance of your electronic systems but also to contribute to a greener and more energy-efficient future.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess