EN
  • EN
  • DE

NVMFS5C680NLWFT1G

Part No NVMFS5C680NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 8.1A/21A 5DFN  /  N-Channel 60 V 8.1A (Ta), 21A (Tc) 3.4W (Ta), 24W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 8.1A (Ta), 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 27.5mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 2.2V @ 13µA
Gate Charge (Qg) (Max) @ Vgs 5.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 330 pF @ 25 V
Power Dissipation (Max) 3.4W (Ta), 24W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNVMFS5C680NLWFT1G,2156-NVMFS5C680NLWFT1G-OS
Standard Package 1,500
Win Source Part Number 1164863-NVMFS5C680NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C680NLWFT1G CAD Model

Description

Introducing the NVMFS5C680NLWFT1G from ON Semiconductor

The NVMFS5C680NLWFT1G is a cutting-edge, high-performance Power MOSFET brought to you by ON Semiconductor, one of the leading names in the semiconductor industry. This product is designed to cater to a wide range of power management applications, making it an ideal component for modern electronic systems.

Key Features

  • Low R<sub>DS(on): One of the standout features of the NVMFS5C680NLWFT1G is its low on-resistance. This translates to reduced conduction losses, enhancing overall efficiency in applications where it is deployed.
  • High Continuous Drain Current (I<sub>D): The MOSFET is capable of supporting a high continuous drain current, ensuring that it can handle demanding power requirements with ease.
  • Enhanced Power Density: Thanks to its compact footprint, this component delivers superior power density, which is crucial for space-constrained applications.
  • Robust Thermal Performance: The NVMFS5C680NLWFT1G boasts excellent thermal characteristics, which allow it to operate reliably over a wide temperature range.

Applications

The versatility of the NVMFS5C680NLWFT1G makes it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Computing and server systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NVMFS5C680NLWFT1G is no exception, with its manufacturing process being subject to rigorous testing and quality control measures. This ensures that each component delivers consistent performance and longevity in the field.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the NVMFS5C680NLWFT1G is designed with eco-friendly considerations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

Whether you are designing power systems for consumer electronics, industrial equipment, or automotive technology, the NVMFS5C680NLWFT1G from ON Semiconductor is a reliable and efficient solution that will help drive your innovations forward.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7440 $52.0800
165+ $0.6105 $100.7325
255+ $0.5914 $150.8070
350+ $0.5724 $200.3400
455+ $0.5533 $251.7515
605+ $0.4960 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess