EN
  • EN
  • DE

NVMFS6B05NLWFT3G

Part No NVMFS6B05NLWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NVMFS6B05 - SINGLE N-CHANNEL POW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 114A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.8 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 3980 pF @ 25 V
FET Feature -
Power Dissipation (Max) 3.8W (Ta), 165W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1379390-NVMFS6B05NLWFT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS6B05NLWFT3G CAD Model

Description

ON Semiconductor NVMFS6B05NLWFT3G - Power MOSFET

The ON Semiconductor NVMFS6B05NLWFT3G is a highly efficient, robust, and versatile N-channel power MOSFET designed to meet a wide range of applications, particularly in the automotive and industrial sectors. This power MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • Low R<sub>DS(on): This device features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With the ability to handle continuous drain currents, the NVMFS6B05NLWFT3G is suitable for high-power applications.
  • Single N-Channel: The single N-channel configuration allows for simplified circuit design and ease of integration into various systems.
  • High-Temperature Performance: Engineered to operate effectively at high temperatures, this MOSFET can withstand the thermal challenges of harsh environments.
  • PowerTrench® Technology: Incorporating ON Semiconductor's proprietary PowerTrench® technology, this component offers reduced gate charge and capacitance, which enhances switching performance.

Applications

The NVMFS6B05NLWFT3G is ideal for a range of applications, including but not limited to:

  • Automotive systems such as engine control units, powertrain modules, and body electronics.
  • DC/DC converters and power supplies that demand high efficiency and reliability.
  • Motor drives and controllers that require robust and efficient switching components.
  • Load switching and battery management systems in both industrial and consumer electronic devices.

Quality and Reliability

ON Semiconductor's NVMFS6B05NLWFT3G power MOSFET is manufactured to meet the highest quality and reliability standards. It is AEC-Q101 qualified, ensuring its suitability for automotive applications. The device also features industry-standard packaging, making it easy to adopt into existing designs without the need for extensive re-engineering.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8188 $68.8188
3+ $56.4667 $169.4001
4+ $54.7021 $218.8084
5+ $52.9376 $264.6880
6+ $51.1730 $307.0380
8+ $45.8793 $367.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess