EN
  • EN
  • DE

NVMFS6H800NWFT1G

Part No NVMFS6H800NWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 28A (Ta) , 203A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 330µA
Gate Charge (Qg) (Max) @ Vgs 85 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5530 pF @ 40 V
Power Dissipation (Max) 3.8W (Ta) , 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS6
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341152-NVMFS6H800NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS6H800NWFT1G CAD Model

Description

ON Semiconductor NVMFS6H800NWFT1G Overview

The NVMFS6H800NWFT1G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to cater to a wide range of power management applications, making it an essential part of modern electronic circuits.

Key Features

  • High Current Capability: The device is capable of handling a continuous drain current (ID) of 48A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) of just 6.5mΩ at VGS = 10V, the MOSFET ensures low conduction losses and improved efficiency.
  • High-Temperature Performance: The NVMFS6H800NWFT1G is designed to operate reliably over a wide temperature range, with a maximum junction temperature (TJ) of 150°C.
  • PowerPAK® SO-8FL Package: The compact package is designed for optimal thermal performance and space-saving on PCBs.

Applications

This versatile MOSFET can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive systems
  • Computing and server systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFS6H800NWFT1G is no exception. It is produced using the latest manufacturing techniques and subjected to rigorous testing to ensure optimal performance and durability.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental sustainability, the NVMFS6H800NWFT1G complies with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for environmentally conscious organizations.

Whether you are designing power management systems for consumer electronics, automotive, or industrial applications, the NVMFS6H800NWFT1G from ON Semiconductor is an excellent choice that combines efficiency, reliability, and performance.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0674 $58.2806
46+ $2.5169 $115.7774
72+ $2.4382 $175.5504
98+ $2.3596 $231.2408
127+ $2.2809 $289.6743
170+ $2.0450 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess