EN
  • EN
  • DE

NVMFS9D6P04M8LT1G

Part No NVMFS9D6P04M8LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MV8 P-CH 40V SO-8FL PORTFOLIO EX / P-Channel 40 V 17.1A (Ta), 77A (Tc) 3.7W (Ta), 75W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 17.1A (Ta), 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 9.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.4V @ 580µA
Gate Charge (Qg) (Max) @ Vgs 14.47 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2002 pF @ 20 V
FET Feature -
Power Dissipation (Max) 3.7W (Ta), 75W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355365-NVMFS9D6P04M8LT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS9D6P04M8LT1G CAD Model

Description

The NVMFS9D6P04M8LT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in power management and efficiency. This MOSFET is designed to meet the high-performance demands of modern electronic applications. It features a compact, low on-resistance, and high switching performance, making it ideal for a wide range of power applications.

Key Features:

  • Low R<sub>DS(on): This device offers low on-state resistance, which minimizes conduction losses and improves overall efficiency, especially in applications where high current flow is essential.
  • High Current Capability: The NVMFS9D6P04M8LT1G is capable of handling high currents, making it suitable for demanding applications such as power supplies, motor drives, and other high-current circuits.
  • Power-33 Package: The MOSFET comes in a Power-33 package, which is known for its compact footprint and excellent thermal performance, ensuring the device operates reliably even under high power conditions.
  • Fast Switching Speed: With its fast switching capabilities, this MOSFET is able to reduce switching losses, which is critical for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The device's design and packaging allow for efficient heat dissipation, which extends its operational life and reliability.
  • RoHS Compliant: The NVMFS9D6P04M8LT1G is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances, making it environmentally friendly.

Applications:

The versatility of the NVMFS9D6P04M8LT1G MOSFET makes it suitable for a variety of applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Automotive Applications
  • Synchronous Rectification

With its robust design and superior electrical characteristics, the NVMFS9D6P04M8LT1G from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess