EN
  • EN
  • DE

NVMFSC1D6N06CL

Part No NVMFSC1D6N06CL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 35A/224A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 60 V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5.1x6.15)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package 8-DFN (5.1x6.15)
Family Name NVMFSC1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NVMFSC1D6N06CLTR, 488-NVMFSC1D6N06CLCT, 488-NVMFSC1D6N06CLDKR, NVMFSC1D6N06CL-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887918-NVMFSC1D6N06CL
Ultra Librarian 3D Model Ultra Librarian NVMFSC1D6N06CL CAD Model

Description

The ON Semiconductor NVMFSC1D6N06CL is a cutting-edge, high-performance MOSFET engineered to deliver efficient power management and conversion in a wide range of applications. This device is part of ON Semiconductor's renowned portfolio of power solutions, designed to cater to the demanding needs of modern electronic circuits.

Key Features

  • Low On-Resistance: The NVMFSC1D6N06CL boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High Current Capacity: With the ability to handle a continuous drain current (I<sub>D), this MOSFET can support high current demands, making it suitable for robust power supply designs.
  • High-Speed Switching: The device is optimized for fast switching performance, which is essential for reducing switching losses and improving power conversion efficiency in applications such as DC-DC converters, motor drives, and power inverters.
  • Low Thermal Impedance: The NVMFSC1D6N06CL's low thermal impedance ensures effective heat dissipation, contributing to stable operation and longevity even under high power and temperature conditions.
  • Enhanced Durability: Built with robustness in mind, this MOSFET is capable of withstanding harsh operating conditions, which is critical for industrial and automotive applications.

Applications

The versatile nature of the NVMFSC1D6N06CL makes it a suitable choice for a multitude of applications, including:

  • Power Supply Modules
  • DC-DC Converters
  • Motor Control Systems
  • Power Inverters
  • Battery Management Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NVMFSC1D6N06CL is no exception, having undergone rigorous testing to ensure its performance under a variety of conditions. Customers can trust this MOSFET to perform reliably in their critical power management applications.

Environmental Compliance

In line with global environmental standards, the NVMFSC1D6N06CL is designed to be compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6244 $50.6196
19+ $5.2684 $100.0996
30+ $5.0904 $152.7120
43+ $4.7345 $203.5835
55+ $4.5565 $250.6075
69+ $4.3785 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess