EN
  • EN
  • DE

NZQA6V8AXV5T2G

Part No NZQA6V8AXV5T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.3VWM 13VC SOT553
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-553
Case / Package SOT-553
Family Name NZQA6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NZQA6V8AXV5T2GOSTR, NZQA6V8AXV5T2GOSDKR, NZQA6V8AXV5T2GOSCT, NZQA6V8AXV5T2G-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929570-NZQA6V8AXV5T2G
Ultra Librarian 3D Model Ultra Librarian NZQA6V8AXV5T2G CAD Model

Description

The ON Semiconductor NZQA6V8AXV5T2G is a high-quality Zener voltage regulator designed for applications requiring a low voltage and precise voltage regulation. This electronic component is a testament to ON Semiconductor's commitment to providing reliable and efficient voltage regulation solutions for a wide range of electronic devices.

This Zener diode offers a nominal Zener voltage of 6.8V, which makes it suitable for various applications such as power management, voltage stabilization, and protection circuits in consumer electronics, computer systems, and industrial equipment. The NZQA6V8AXV5T2G is designed to maintain a stable voltage even when the load conditions change or the input voltage fluctuates, ensuring consistent performance and protection for sensitive electronic components.

The device comes in a compact SOT-553 package, which is highly valued for its small footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. The SOT-553 package also provides excellent power dissipation characteristics, ensuring that the device operates within safe temperature ranges under normal operating conditions.

Furthermore, the NZQA6V8AXV5T2G features a low leakage current and a tight voltage tolerance, which enhances its efficiency and reliability. Its quick response time to transient voltage changes makes it an excellent option for protecting sensitive circuits from voltage spikes and surges.

ON Semiconductor has designed the NZQA6V8AXV5T2G to meet stringent industry standards, ensuring high-quality performance and durability. The device is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

Whether you're designing power supplies, looking for voltage references, or need protection for your electronic circuits, the ON Semiconductor NZQA6V8AXV5T2G Zener voltage regulator is a reliable and efficient solution that you can trust to perform consistently across a variety of conditions and applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess