EN
  • EN
  • DE

P2084AF-08SR

Part No P2084AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION MULT 8SOIC / Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL Yes
Input Clock, Crystal
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 312MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number P2084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-P2084AF-08SR-ONTR,ONSONSP2084AF-08SR
Standard Package 2,500
Win Source Part Number 1209979-P2084AF-08SR
Ultra Librarian 3D Model Ultra Librarian P2084AF-08SR CAD Model

Description

Product Overview: P2084AF-08SR

The P2084AF-08SR is a robust and reliable integrated circuit (IC) product from ON Semiconductor, a leading manufacturer known for its high-quality electronic components. This particular device is designed to cater to a wide range of applications, offering superior performance in a compact package.

Key Features

  • High Efficiency: The P2084AF-08SR is engineered for maximum power efficiency, which helps reduce energy consumption and heat generation in the system.
  • Low Standby Power: It is optimized for low standby power, making it ideal for battery-operated devices where power conservation is critical.
  • Durable Design: With its robust construction, the P2084AF-08SR is built to withstand harsh operating conditions, ensuring a long operational life.
  • Compact Footprint: The small form factor of the IC allows for integration into space-constrained applications without compromising on performance.

Applications

The versatile nature of the P2084AF-08SR makes it suitable for a broad spectrum of uses, including but not limited to:

  • Power management solutions
  • Consumer electronics
  • Portable devices
  • Automotive systems
  • Industrial controls

Technical Specifications

The P2084AF-08SR boasts a range of technical specifications that highlight its capability:

  • Voltage range: Optimized for specific voltage requirements
  • Current capacity: Suitable for various levels of current demand
  • Temperature range: Operates effectively over a broad temperature range
  • Package: Available in a user-friendly package for easy integration

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The P2084AF-08SR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the company's stringent standards for reliability and performance.

For detailed information on the P2084AF-08SR, including datasheets, technical documentation, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess