EN
  • EN
  • DE

P2N2907AZL1

Part No P2N2907AZL1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1085447-P2N2907AZL1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2N2907AZL1 CAD Model

Description

Product Overview: P2N2907AZL1 - ON Semiconductor

The P2N2907AZL1 from ON Semiconductor is a high-quality bipolar (BJT) PNP transistor designed for use in a wide range of electronic applications. This semiconductor device is known for its reliability and performance, making it a preferred choice for designers and engineers in the electronics industry.

Key Features:

  • Transistor Type: PNP - This indicates that the P2N2907AZL1 is a PNP-type transistor, which means it is designed to have a greater efficiency when working with a positive charge carrier.
  • Current Rating: The transistor can handle a collector current of up to 600 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-emitter voltage rating of 60V, and a collector-base voltage rating of 60V, ensuring stable operation under a broad range of conditions.
  • Power Dissipation: The P2N2907AZL1 is capable of dissipating up to 625 mW of power, which is adequate for various low to medium power requirements.
  • Operating Temperature Range: It can operate within a temperature range of -55°C to +150°C, providing reliable performance across extreme temperature conditions.
  • Package / Case: The device comes in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs.

Applications:

The P2N2907AZL1 transistor is versatile and can be used in numerous applications, including:

  • Amplifier and switching circuits
  • Signal processing
  • Power management
  • Linear and digital applications
  • Consumer and industrial electronics

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products with exceptional reliability. The P2N2907AZL1 is manufactured under stringent quality control standards, ensuring consistent performance and longevity for your electronic projects and products.

Environmental Compliance:

The P2N2907AZL1 is also designed with environmental considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally responsible choice for your electronic needs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess