EN
  • EN
  • DE

P6SMB11CAT3

Part No P6SMB11CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS ZENER BIDIRECT 600W 11V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1334933-P6SMB11CAT3
Ultra Librarian 3D Model Ultra Librarian P6SMB11CAT3 CAD Model

Description

ON Semiconductor P6SMB11CAT3 TVS Diode

The P6SMB11CAT3 from ON Semiconductor is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is specifically engineered to safeguard components that are connected to data and transmission lines from overvoltage that can occur due to electrostatic discharge (ESD), electrical fast transients (EFT), and the effects of secondary lightning strikes.

With its stand-off voltage of 11V, the P6SMB11CAT3 is capable of clamping and dissipating the energy of overvoltage transients to a safe level before they can damage the protected component. This TVS diode features a 600W peak pulse power capability on a 10/1000 μs waveform, which ensures a high level of protection for sensitive circuits against severe transient conditions.

The P6SMB11CAT3 comes in a compact DO-214AA (SMB) package, making it suitable for high-density circuit board designs. Its low profile and small footprint allow for easy integration into a wide range of applications, including but not limited to, consumer electronics, industrial control systems, and telecommunications equipment.

Key features of the P6SMB11CAT3 include a fast response time to transient events, typically less than 1.0 picosecond from 0V to BV minimum, a low incremental surge resistance, and excellent clamping capability. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

Overall, the ON Semiconductor P6SMB11CAT3 is a reliable and effective solution for circuit protection. Its ability to respond quickly to overvoltage events, combined with its durable construction and compliance with environmental regulations, makes it an essential component for safeguarding electronic systems from the potentially damaging effects of voltage transients.

For designers and engineers looking to enhance the reliability and longevity of their electronic products, the P6SMB11CAT3 TVS diode is an excellent choice for transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess