EN
  • EN
  • DE

PACDN042Y3R

Part No PACDN042Y3R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications Automotive
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 026372-PACDN042Y3R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACDN042Y3R CAD Model

Description

The PACDN042Y3R is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to safeguard sensitive electronic components from the destructive effects of electrostatic discharge events. The PACDN042Y3R is an essential component for modern electronic systems where reliability and durability are of paramount importance.

Key Features

  • Low Clamping Voltage: The device offers superior protection by clamping voltage at a low level during an ESD event, ensuring sensitive circuitry is shielded from high voltage transients.
  • High ESD Protection: With its robust design, the PACDN042Y3R can withstand ESD strikes, providing a high level of protection that exceeds the IEC61000-4-2 standard.
  • Low Leakage Current: The device maintains a low leakage current to ensure minimal power loss and to preserve the integrity of the overall power consumption of the system.
  • Fast Response Time: It offers an extremely fast response to ESD strikes, which is critical for the protection of high-speed data lines and other vulnerable circuits.
  • Compact Package: The PACDN042Y3R comes in a small package, making it ideal for space-constrained applications without compromising on performance.

Applications

The ON Semiconductor PACDN042Y3R is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile Devices
  • Portable Electronics
  • Computer Interfaces
  • Network Devices
  • Communication Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PACDN042Y3R is no exception. It has been rigorously tested to meet high standards of reliability and performance. The device's robust design ensures that it can withstand the harsh conditions often encountered in industrial and commercial environments.

Environmental Compliance

The PACDN042Y3R is not only powerful but also environmentally friendly. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in green products.

Overall, the PACDN042Y3R from ON Semiconductor represents a blend of advanced protection technology, compact design, and environmental responsibility, making it an excellent choice for electronic systems requiring dependable ESD protection.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2395 $50.2950
510+ $0.1965 $100.2150
790+ $0.1904 $150.4160
1,090+ $0.1842 $200.7780
1,405+ $0.1781 $250.2305
1,880+ $0.1597 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,202 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess