The ON Semiconductor PACDN04XYB6R is a robust, high-performance ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This device is an essential component for modern electronic systems, where it ensures the reliability and longevity of the circuitry it protects.
Key Features
- ESD Protection: The PACDN04XYB6R offers excellent ESD protection for high-speed data lines, capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard.
- Low Capacitance: Designed with low capacitance, it is ideal for protecting high-speed data lines without compromising signal integrity.
- Low Leakage Current: The device features a low leakage current, which minimizes power consumption when in idle state, making it suitable for power-sensitive applications.
- High Surge Capability: It is capable of handling high surge currents, providing reliable protection against transient voltage spikes.
- Compact Package: The PACDN04XYB6R comes in a small-footprint package, making it suitable for space-constrained applications.
Applications
The PACDN04XYB6R is versatile and can be used in a variety of applications, including:
- USB Interfaces
- Portable Electronics
- Computer Peripherals
- Consumer Electronics
- Networking Devices
- Telecommunication Systems
Product Specifications
Parameter
Value
Package Type
SOT-23-6
Operating Temperature
-40°C to +85°C
ESD Withstand Voltage
±20kV (Air discharge)
Mounting Type
Surface Mount
ON Semiconductor's PACDN04XYB6R is an ideal solution for designers looking to enhance the ESD robustness of their systems without compromising on performance or space. Its combination of features makes it a go-to choice for high-speed data line protection across a broad array of electronic devices.