EN
  • EN
  • DE

PCA9306DTR2G

Part No PCA9306DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC VOLT LEVEL TRANSLATOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain
Temperature Range - Operating -55°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 026439-PCA9306DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306DTR2G CAD Model

Description

ON Semiconductor PCA9306DTR2G

The PCA9306DTR2G is a versatile, bidirectional voltage-level translator from ON Semiconductor, designed to provide a seamless interface between devices operating at different voltage levels. This compact, dual bidirectional I²C-bus and SMBus voltage-level translator is a crucial component in applications where communication between incompatible voltage domains is necessary.

Key Features

  • Voltage Level Translation: The PCA9306DTR2G translates signals between 1.8 V and 5.5 V domains, making it suitable for multi-voltage systems.
  • Compatibility: It is designed for bidirectional voltage translation of the I²C-bus or SMBus signals, which are commonly used for communication in embedded systems.
  • Low Standby Current: The device features a low standby current, contributing to the energy efficiency of the overall system.
  • No Direction Control: The PCA9306DTR2G does not require a direction control signal, simplifying the design and reducing the control line overhead.
  • Package: It comes in a small, lead-free, RoHS compliant TSSOP-8 package, which is ideal for space-constrained applications.

Applications

The PCA9306DTR2G is used in a variety of applications where interfacing between different voltage domains is required. Some common use cases include:

  • Level shifting for I²C/SMBus devices
  • Mobile devices, such as phones, tablets, and wearables
  • Consumer electronics
  • Data communication systems
  • Embedded systems

Advantages

With the PCA9306DTR2G, designers can bridge the gap between components that operate at different voltages, which is especially useful in battery-powered devices where power efficiency is critical. Its ease of use, small package size, and bidirectional capability make it an excellent choice for complex multi-voltage designs.

ON Semiconductor's commitment to quality ensures that the PCA9306DTR2G meets the high standards required for modern electronic devices, providing reliable and robust performance for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3671 $51.3940
335+ $0.3012 $100.9020
515+ $0.2918 $150.2770
710+ $0.2824 $200.5040
920+ $0.2730 $251.1600
1,230+ $0.2448 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,483 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess