The PRC212550J/101K is a high-performance, precision resistor network component from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to offer excellent stability and accuracy for applications requiring precise resistance values. The PRC212550J/101K is an ideal choice for advanced electronic systems where reliability and performance are critical.
Key Features
- High Precision: The PRC212550J/101K offers tight tolerance levels, ensuring accurate performance in critical circuit designs.
- Low Temperature Coefficient: This resistor network has a low temperature coefficient, which means its resistance value remains stable across a wide range of temperatures.
- Robust Design: Constructed with high-quality materials, the PRC212550J/101K is built to withstand the rigors of demanding industrial environments.
- Long-Term Stability: ON Semiconductor's design and manufacturing processes ensure that this product will maintain its performance characteristics over time, making it a reliable choice for long-term applications.
Applications
The PRC212550J/101K is suitable for a variety of applications, including:
- Instrumentation and test equipment
- Precision analog circuits
- Data conversion and acquisition systems
- Industrial control systems
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Resistance |
101 kΩ |
| Tolerance |
±0.1% |
| Temperature Coefficient |
±25 ppm/°C |
| Operating Temperature Range |
-55°C to +125°C |
| Package Type |
SMD/SMT |
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The PRC212550J/101K resistor network is no exception, with its design and production subject to stringent quality control processes to ensure reliability and performance in all applications.