EN
  • EN
  • DE

PZT2222AT1

Part No PZT2222AT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS SW NPN 600MA 40V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.5 W
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number PZT2222
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 834526-PZT2222AT1
Ultra Librarian 3D Model Ultra Librarian PZT2222AT1 CAD Model

Description

ON Semiconductor PZT2222AT1 Overview

The PZT2222AT1 is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, designed to deliver reliable and efficient performance for a wide range of electronic applications. This NPN transistor is a versatile component, well-suited for amplification and switching applications, making it an essential part of any electronic device where power control is needed.

Key Features

  • Type: NPN BJT
  • Package: SOT-223 surface-mount
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): Up to 600 mA
  • Power Dissipation (Pd): 1.5 W
  • DC Current Gain (hFE): 100 to 300
  • Transition Frequency (fT): 250 MHz
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The PZT2222AT1 is ideal for a diverse range of applications, including but not limited to:

  • General-purpose amplification
  • Switching circuits
  • Linear amplification
  • Audio amplifiers
  • Signal processing
  • Power management
  • Drive actuators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PZT2222AT1 is no exception. This BJT is manufactured with high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, meaning it adheres to the latest environmental standards by avoiding the use of hazardous substances.

Design and Integration

The compact SOT-223 package of the PZT2222AT1 allows for efficient use of PCB space, making it a great choice for space-constrained applications. Its surface-mount design enables automated assembly processes, reducing manufacturing time and costs. With its robust thermal performance, the PZT2222AT1 can handle higher currents and dissipate more power than standard small signal transistors, providing designers with a flexible and powerful component for their circuits.

Whether you're designing consumer electronics, industrial systems, or sophisticated audio equipment, the PZT2222AT1 from ON Semiconductor provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1060 $50.3500
1,010+ $0.0992 $100.1920
1,570+ $0.0958 $150.4060
2,250+ $0.0890 $200.2500
2,925+ $0.0855 $250.0875
3,655+ $0.0821 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess