EN
  • EN
  • DE
  • IT

QTLP651C2TR

Part No QTLP651C2TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED CLEAR 1206 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd
Lens Style Round with Flat Top
Lens Size 1.10mm Dia
Voltage - Forward (Vf) 2V
Current - Test 10mA
Viewing Angle 20°
Mounting Style SMD
Wavelength - Dominant 630nm
Wavelength - Peak 635nm
Manufacturer Package 1206 (3016 Metric)
Supplier Device Package 1206
Parts Dimension 3.00mm L x 1.50mm W
Height (Maximum) 1.50mm
Family Part Number QTLP651
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 755813-QTLP651C2TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP651C2TR CAD Model

Description

The QTLP651C2TR is a high-performance, surface-mount LED product from ON Semiconductor, a leading provider in the semiconductor industry. This LED is designed to offer superior illumination solutions for a wide range of applications, including indicator lights, backlighting for switches, symbols, LCDs, and a variety of other general-purpose lighting needs.

Key Features

  • Package Type: The QTLP651C2TR comes in a compact 0603 package, making it suitable for space-constrained applications where a small footprint is essential.
  • Color: This LED emits a clear, vibrant color that is consistent and reliable, ensuring high visibility for any application it is used in.
  • Intensity: It boasts a high luminous intensity, which provides excellent performance for a variety of lighting requirements.
  • Viewing Angle: With a wide viewing angle, this LED ensures that the emitted light is distributed over a large area, enhancing the visibility of the illuminated object.
  • Energy Efficiency: Like many of ON Semiconductor's products, the QTLP651C2TR is designed to be energy-efficient, consuming less power while delivering bright and consistent light output.
  • Longevity: The LED is built to have a long operational life, reducing the need for frequent replacements and maintenance.

Applications

The versatility of the QTLP651C2TR LED makes it suitable for an array of applications. It is commonly used in:

  • Consumer electronics
  • Automotive interior lighting
  • Portable devices
  • Instrumentation panels
  • Medical devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The QTLP651C2TR LED is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The QTLP651C2TR is designed with eco-friendly materials and complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for the environment.

You May Also Be Interested in

Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0310
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Lowest to $0.0389
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3469
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
Shenzhen Yongyutai Electronics Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Lowest to $0.0110
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.1594
Lumex Opto/Components Inc.
LED RED CLEAR 1206 SMD
Lowest to $0.2843
Tiancheng Hi-Tech Co., Ltd.
200mW SMD5050-6P LED Indication - Discrete RoHS
Need more? Email Us
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 573nm LED Indication - Discrete 1.8V~2.4V 0402
Lowest to $0.0343

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess