EN
  • EN
  • DE

RB521CS-30T5G

Part No RB521CS-30T5G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1502+
Reference case SOD-923
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733686-RB521CS-30T5G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB521CS-30T5G CAD Model

Description

ON Semiconductor RB521CS-30T5G Schottky Barrier Diode

The ON Semiconductor RB521CS-30T5G is a state-of-the-art Schottky Barrier Diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching capabilities. This diode is a perfect solution for designers looking to optimize the performance of their circuits while minimizing power loss and heat generation.

With its compact SOD-523 package, the RB521CS-30T5G is suitable for high-density circuit designs, allowing for space-saving on printed circuit boards (PCBs) without compromising on power handling capabilities. This feature makes it an ideal choice for portable electronic devices where size and energy efficiency are critical considerations.

Key Features

  • Low Forward Voltage: The RB521CS-30T5G offers a low forward voltage drop, typically just 0.37V at 10mA, which helps to reduce power dissipation and improve overall circuit efficiency.
  • Fast Switching Speed: With its fast switching characteristics, this diode is capable of operating at high frequencies, making it suitable for high-speed switching applications and RF systems.
  • Low Capacitance: The device features low junction capacitance, which is advantageous in high-frequency and fast-switching applications where minimizing signal distortion is crucial.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the RB521CS-30T5G is a highly reliable component, capable of withstanding the rigors of demanding applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this diode is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of consumer electronics.

Applications

The RB521CS-30T5G is versatile and can be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Reverse Battery Protection
  • Charge and Discharge Protection for Battery Packs
  • LED Lighting
  • Voltage Clamping
  • High-Frequency Rectification

Overall, the ON Semiconductor RB521CS-30T5G Schottky Barrier Diode is an excellent choice for engineers and designers looking for a diode that offers high performance, reliability, and environmental compliance in a compact package.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,830 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess