EN
  • EN
  • DE

SA5V0A

Part No SA5V0A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5V 9.2V DO15 / Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Maximum) at Ipp 9.2V
Current - Peak Pulse (10/1000μs) 54.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications Use For General
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Part Number Series SA5V0
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805379-SA5V0A
Ultra Librarian 3D Model Ultra Librarian SA5V0A CAD Model

Description

ON Semiconductor SA5V0A - Voltage Suppressor Diode

The ON Semiconductor SA5V0A is a robust transient voltage suppressor diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-performance device is a crucial component for circuit protection in a wide range of applications including consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • Stand-Off Voltage: The SA5V0A has a stand-off voltage of 5.0V, making it suitable for protection in many 5V circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 500W (10/1000µs waveform), ensuring reliable protection against high energy transients.
  • Fast Response Time: With a response time typically less than 1 picosecond from 0V to BV min, the device provides immediate protection against overvoltages, safeguarding sensitive components.
  • Low Leakage Current: The SA5V0A is designed to have low leakage current, minimizing power loss and ensuring efficiency in standby or off-state conditions.
  • Low Capacitance: This diode has low capacitance, which is ideal for high-frequency applications where signal integrity is paramount.
  • Operating Temperature: The device operates effectively within a temperature range of -55°C to +150°C, accommodating a wide variety of environmental conditions.

Applications

The SA5V0A is versatile and can be used in numerous applications to protect against transient overvoltage conditions. Some typical applications include:

  • Automotive systems
  • Portable devices
  • Power supply protection
  • Industrial electronics
  • Telecommunication systems
  • Networking equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The SA5V0A is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. It is available in a DO-204AC package, which is known for its robustness and ease of integration into various circuit designs.

With its combination of features, the SA5V0A from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess