EN
  • EN
  • DE

SB02-09CP-TA

Part No SB02-09CP-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188535-SB02-09CP-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB02-09CP-TA CAD Model

Description

The SB02-09CP-TA is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer superior switching performance and high surge current capability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Low Forward Voltage Drop: The SB02-09CP-TA boasts a low forward voltage drop, which enhances its efficiency in applications by minimizing power loss during operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, contributing to better performance in power conversion and management circuits.
  • Compact Package: The device comes in a compact package, making it easy to incorporate into space-constrained designs without sacrificing performance.

Applications

The SB02-09CP-TA is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Load switch
  • Step-down converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SB02-09CP-TA is built to meet rigorous standards of performance and reliability. It is designed for long operational life and stable behavior under various conditions, making it a trustworthy component for critical electronic systems.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the SB02-09CP-TA complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Whether you are designing power management modules, portable devices, or industrial equipment, the SB02-09CP-TA from ON Semiconductor is a component that offers efficiency, reliability, and performance to meet the needs of your electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess