EN
  • EN
  • DE

SB25W05T-E

Part No SB25W05T-E
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091279-SB25W05T-E
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB25W05T-E CAD Model

Description

The SB25W05T-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed for high-efficiency power management applications and is known for its reliability and performance in a variety of electronic systems.

Key Features:

  • High Current Capability: The SB25W05T-E is capable of handling high current loads, making it suitable for demanding applications.
  • Low Forward Voltage Drop: This component offers a low forward voltage drop, which leads to reduced power loss and improved efficiency in power conversion processes.
  • Fast Switching Speed: With its fast switching capabilities, the SB25W05T-E minimizes transition losses and enhances the performance of power circuits.
  • Robust Thermal Performance: The product is designed to operate effectively under high-temperature conditions, ensuring reliability and longevity.

Applications:

The SB25W05T-E is versatile and can be used in various applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Automotive systems
  • Industrial power units
  • Telecommunication devices

Product Specifications:

Parameter Value
Package SMB (DO-214AA)
Max Forward Voltage 0.55 V
Max Reverse Current 10 μA
Max Forward Current 2.5 A
Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the ON Semiconductor SB25W05T-E is an excellent choice for engineers and designers looking to improve power efficiency and reliability in their electronic products.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess