EN
  • EN
  • DE

SB40W03T-TL-E

Part No SB40W03T-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SBD DUAL COMMON CATHODE / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 893611-SB40W03T-TL-E
Ultra Librarian 3D Model Ultra Librarian SB40W03T-TL-E CAD Model

Description

ON Semiconductor SB40W03T-TL-E Product Overview

The SB40W03T-TL-E from ON Semiconductor is a high-performance Schottky Barrier Diode designed for voltage rectification and power management applications. This diode is engineered to offer low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Low Forward Voltage Drop: The diode's low forward voltage drop (VF) ensures reduced power loss and improved system efficiency, which is crucial for energy-sensitive applications.
  • High Current Capability: With its ability to handle high currents, the SB40W03T-TL-E is suitable for use in power supplies that require robust current handling.
  • Low Power Loss: The device's optimized design minimizes power loss, contributing to the overall efficiency of the application.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB40W03T-TL-E diode offers reliable performance over a wide range of operating conditions.
  • Compact Package: Housed in a small, surface-mount package, the diode saves valuable board space and is ideal for compact circuit designs.

Applications

The SB40W03T-TL-E is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power circuits
  • Reverse battery protection
  • Power management in portable and battery-powered devices

Technical Specifications

The SB40W03T-TL-E Schottky Barrier Diode boasts impressive technical specifications:

  • Package: TSSOP-8
  • Peak Reverse Voltage (VRM): 30V
  • Maximum Average Forward Current (IF(AV)): 4A
  • Maximum Forward Voltage (VF) at IF: 0.38V at 4A
  • Operating Temperature Range: -40°C to +125°C

ON Semiconductor's SB40W03T-TL-E is a robust and efficient solution for modern electronic designs requiring high-performance rectification. Its combination of low power loss, high current handling, and compact size makes it a valuable component in a wide array of power management applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess