EN
  • EN
  • DE

SB80W06T-TL-H

Part No SB80W06T-TL-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V 4A TPFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TP-FA
Family Name SB80W06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SB80W06T-TL-H-ND, SB80W06T-TL-HOSDKR, SB80W06T-TL-HOSTR, SB80W06T-TL-HOSCT
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933071-SB80W06T-TL-H
Ultra Librarian 3D Model Ultra Librarian SB80W06T-TL-H CAD Model

Description

ON Semiconductor SB80W06T-TL-H Product Overview

The SB80W06T-TL-H is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to offer low forward voltage drop, high current capability, and superior switching performance, making it an ideal choice for a variety of applications.

Key Features

  • Low Forward Voltage Drop: The SB80W06T-TL-H boasts a low forward voltage drop which enhances power efficiency, reducing energy losses during operation and improving overall system performance.
  • High Current Capability: With the ability to handle high current, this diode is suitable for applications requiring robust current flow without compromising the integrity of the device.
  • Fast Switching Speed: The diode's fast switching speed is crucial for applications where rapid transitions are necessary, such as in power supplies and converters.
  • Low Power Loss: The design of this Schottky Barrier Diode ensures minimal power loss, which is critical for maintaining efficiency in power-sensitive designs.
  • Surface Mount Package: The SB80W06T-TL-H comes in a surface mount package, which is ideal for modern, compact electronic assemblies and allows for efficient automated manufacturing processes.

Applications

The SB80W06T-TL-H is versatile and can be utilized in a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • High-Frequency Rectification

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The SB80W06T-TL-H is no exception, as it is designed to meet stringent industry standards for reliability and performance. Its robust construction ensures that it can withstand the rigors of demanding electronic environments, while providing consistent and reliable performance over its lifespan.

In conclusion, the SB80W06T-TL-H from ON Semiconductor is an excellent choice for designers looking for a Schottky Barrier Diode that offers efficiency, high current capability, and fast switching speeds in a compact surface mount package. With its wide range of applications and reliable performance, this diode is sure to be a valuable component in any power management or rectification circuit.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess