EN
  • EN
  • DE

SBAT54AWT1G

Part No SBAT54AWT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Schottky Barrier Diodes | DIODE ARRAY SCHOTTKY 30V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 800mV at 100mA
Speed Small Signal =
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage at Vr 2μA at 25V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Family Part Number BAT54AW
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 726797-SBAT54AWT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBAT54AWT1G CAD Model

Description

The SBAT54AWT1G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Diode designed for high-speed switching applications. This diode is a popular choice among engineers for its low forward voltage drop and fast switching capabilities, making it ideal for use in a variety of electronic circuits, including power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps in reducing power loss and improving efficiency in the application.
  • Fast Switching Speed: With its fast switching speed, the SBAT54AWT1G is suitable for high-speed switching applications, reducing switching losses and improving performance.
  • Surface-Mount Package: The small SOT-23 package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications where signal integrity is crucial.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor components, the SBAT54AWT1G is designed to meet high reliability standards.

Applications

The SBAT54AWT1G is versatile and can be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Reverse battery protection
  • High-frequency inverters
  • Voltage clamping applications
  • Signal demodulation

Technical Specifications

  • Package: SOT-23
  • Configuration: Single
  • Peak Reverse Voltage: 30 V
  • Forward Continuous Current: 200 mA
  • Power Dissipation: 225 mW

With its combination of efficiency, speed, and compact form factor, the SBAT54AWT1G is an excellent choice for designers looking to optimize their power circuits without compromising on performance or space.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess