EN
  • EN
  • DE
  • IT

SBAV99LT3G

Part No SBAV99LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 215MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAV99LT3GOSDKR, SBAV99LT3G-ND, SBAV99LT3GOSCT, SBAV99LT3GOSTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893628-SBAV99LT3G
Ultra Librarian 3D Model Ultra Librarian SBAV99LT3G CAD Model

Description

ON Semiconductor SBAV99LT3G Dual Series Switching Diode

The ON Semiconductor SBAV99LT3G is a high-performance, dual series switching diode designed to meet the needs of a wide range of electronic applications. This diode is engineered to provide fast switching speeds, low leakage current, and low forward voltage drop, making it an ideal choice for high-efficiency systems.

Key Features

  • Fast Switching Speed: The SBAV99LT3G boasts a rapid switching response, which is essential for high-frequency applications.
  • Low Leakage Current: It is designed to minimize leakage current, ensuring that the diode maintains its efficiency and reliability over time.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to reduced power loss and improved overall system efficiency.
  • Series Connection: This diode features a dual series connection that offers design flexibility and can be used in various circuit configurations.
  • High Conductance: With high conductance, the SBAV99LT3G can handle significant current levels, making it suitable for high-current applications.
  • Pb-Free and RoHS Compliant: The diode is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.
  • SOT-23 Package: Enclosed in a compact SOT-23 package, the SBAV99LT3G is designed for space-constrained applications.

Applications

The ON Semiconductor SBAV99LT3G is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Portable devices
  • Consumer electronics

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the SBAV99LT3G is no exception. This diode is manufactured to the highest standards to ensure stable performance and longevity, even in demanding conditions. Whether you're designing a sophisticated communication device or a simple power supply, the SBAV99LT3G offers the performance and reliability you need to build top-quality electronic products.

You May Also Be Interested in

STMicroelectronics
TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE MODULE 600V 60A ISOTOP
Lowest to $32.8340
Power Integrations
300 V, 60 A Q-Series Common-Cathode Diode
Lowest to $4.4704
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.3319
IXYS
Power Schottky Rectifier with common cathode
Lowest to $7.2296
Vishay
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.56 V at IF = 5 A | DIODE ARRAY SCHOTTKY 150V ITO220
Lowest to $2.1008
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.9559
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.6028
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0489 $55.9905
2,790+ $0.0402 $112.1580
4,315+ $0.0390 $168.2850
5,955+ $0.0376 $223.9080
7,695+ $0.0364 $280.0980
10,275+ $0.0327 $335.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,590 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess