EN
  • EN
  • DE

SBC857BDW1T1G

Part No SBC857BDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.1A SC88/SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SBC857
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 749098-SBC857BDW1T1G
Ultra Librarian 3D Model Ultra Librarian SBC857BDW1T1G CAD Model

Description

ON Semiconductor SBC857BDW1T1G PNP Transistor

The ON Semiconductor SBC857BDW1T1G is a high-performance PNP bipolar transistor that offers excellent amplification and switching characteristics. This component is designed to meet the rigorous demands of modern electronic circuits, providing reliable and efficient performance for a wide range of applications.

Key Features:

  • Device Type: PNP Bipolar Transistor
  • Configuration: Dual PNP
  • Collector- Base Voltage (VCBO): -50V
  • Collector- Emitter Voltage (VCEO): -45V
  • Emitter- Base Voltage (VEBO): -5V
  • Collector Current (IC): -100mA
  • DC Current Gain (hFE): 120 to 560 at -10mA, -5V
  • Power Dissipation (Pd): 200mW
  • Operating and Storage Junction Temperature Range: -55 to +150°C
  • Package / Case: SOT-363

Applications:

The SBC857BDW1T1G is suitable for a multitude of applications, ranging from signal amplification in audio and video equipment to switching operations in power management systems. Its dual PNP configuration makes it ideal for use in push-pull stages, differential amplifiers, and as a part of complex multistage amplifiers in high-fidelity audio equipment.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SBC857BDW1T1G is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Whether used in consumer electronics or industrial applications, this transistor is designed to withstand the test of time, operating effectively over a broad range of temperatures and conditions.

Environmental Considerations:

The SBC857BDW1T1G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these stringent regulations, this component helps manufacturers create products that are safer for both consumers and the environment.

Whether you're designing a sophisticated audio amplifier or looking for a reliable switch for your power management circuit, the ON Semiconductor SBC857BDW1T1G offers the performance and reliability you need in a compact SOT-363 package.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,590+ $0.0364 $57.8760
3,865+ $0.0300 $115.9500
5,980+ $0.0290 $173.4200
8,235+ $0.0281 $231.4035
10,640+ $0.0272 $289.4080
14,220+ $0.0244 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 1590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess