EN
  • EN
  • DE

SBE812-TL-E

Part No SBE812-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 1A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 30 µA @ 30 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-VEC
Base Product Number SBE812
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283003-SBE812-TL-E
Ultra Librarian 3D Model Ultra Librarian SBE812-TL-E CAD Model

Description

ON Semiconductor SBE812-TL-E Product Overview

The SBE812-TL-E is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management and regulation. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and innovation.

Key Features

  • Voltage Regulation: The SBE812-TL-E provides precise voltage regulation, ensuring stable operation of the electronics it powers. This is crucial for maintaining the integrity of sensitive electronic components.
  • Power Efficiency: Designed with energy efficiency in mind, this device helps in reducing power consumption, which is not only beneficial for saving energy but also for extending the battery life of portable devices.
  • Compact Design: The compact footprint of the SBE812-TL-E makes it an ideal choice for space-constrained applications. Its small size does not compromise its performance, making it a versatile component for various electronic products.
  • Thermal Performance: With an excellent thermal performance profile, the SBE812-TL-E is capable of operating under a range of temperature conditions, ensuring reliability even in demanding environments.
  • Robustness: ON Semiconductor's products are known for their durability, and the SBE812-TL-E is no exception. It is built to withstand the rigors of everyday use and is resistant to common electrical stresses.

Applications

The SBE812-TL-E is suited for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable power supply
  • Automotive electronics that demand high reliability and performance
  • Portable medical devices where precision and efficiency are paramount

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. The datasheet offers comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration of the SBE812-TL-E into electronic systems.

In conclusion, the SBE812-TL-E from ON Semiconductor is a testament to the company's commitment to providing high-quality, innovative products that meet the evolving needs of the electronics industry. Whether for consumer gadgets or industrial machinery, this component is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess