The ON Semiconductor SBRS5633-3T3 is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This rectifier is ideal for switch-mode power supplies, high-frequency rectification, and as free-wheeling diodes in a variety of electronic devices and power systems.
Constructed with ON Semiconductor's innovative technology, the SBRS5633-3T3 offers superior thermal performance and reliability. It features a low forward voltage drop of only 0.33V at 5A, ensuring high efficiency in power conversion. This characteristic makes it particularly suitable for energy-sensitive applications where minimizing power loss is crucial.
The device is capable of handling a surge current of up to 150A, providing excellent robustness against transient current spikes. With its high current capability and low power loss, the SBRS5633-3T3 is an excellent choice for power management tasks in compact electronics where space and thermal constraints are significant considerations.
Packaged in a small, lead-free SMC package, the SBRS5633-3T3 is designed for surface-mount applications. Its compact form factor allows for high-density circuit board designs, contributing to the miniaturization of end-products. The device is also RoHS compliant, making it suitable for use in environmentally sensitive applications where the reduction of hazardous substances is mandatory.
Key Specifications:
- Package: SMC
- Forward Continuous Current (IF): 5A
- Maximum Repetitive Reverse Voltage (VRRM): 30V
- Forward Voltage Drop (VF): 0.33V at 5A
- Surge Current (IFSM): 150A
- Operating Temperature Range: -55°C to +150°C
The ON Semiconductor SBRS5633-3T3 is a testament to the company's commitment to providing energy-efficient, high-performance components for the modern electronics industry. Whether you're designing power supplies or looking to improve the efficiency of your electronic products, the SBRS5633-3T3 offers the reliability and performance required for cutting-edge applications.