ON Semiconductor SBS005M Schottky Barrier Rectifier Diode
The SBS005M from ON Semiconductor is a high-performance Schottky barrier rectifier diode designed to meet the needs of a wide range of applications. This diode features a low forward voltage drop and fast switching capabilities, making it ideal for high-efficiency power management designs. With its miniature surface-mount package, the SBS005M is perfect for compact electronic assemblies where space is at a premium.
The SBS005M boasts a maximum average rectified current of 0.5 A at TL (lead temperature), ensuring reliable operation in various circuit configurations. Its peak repetitive reverse voltage is rated at 40 V, providing a sufficient margin for overvoltage transients. The device also has a low forward voltage drop of typically 0.385 V at 0.5 A, contributing to reduced power loss and improved energy efficiency in your applications.
ON Semiconductor has engineered the SBS005M with a guard ring for enhanced ruggedness and long-term reliability. This feature is particularly useful in applications where the diode is exposed to fluctuating voltage conditions, safeguarding the device from potential damage caused by voltage spikes.
The SBS005M operates within a junction temperature range of -55°C to +125°C, making it suitable for use in harsh environmental conditions. Its low thermal resistance allows for better heat dissipation, which is critical for maintaining performance and extending the lifespan of the diode.
The device comes in an SMB package, which is not only space-efficient but also allows for automated assembly processes, reducing manufacturing time and costs. This package is also RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.
Whether you're designing power supplies, DC-DC converters, or looking for a rectification solution for your portable devices, the ON Semiconductor SBS005M Schottky barrier rectifier diode offers a combination of efficiency, reliability, and compactness to fulfill your circuitry requirements.