EN
  • EN
  • DE

SC1112S

Part No SC1112S
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314454-SC1112S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1112S CAD Model

Description

ON Semiconductor SC1112S Product Overview

The SC1112S from ON Semiconductor is a robust and versatile integrated circuit designed to cater to a wide range of power management applications. This high-performance device is part of ON Semiconductor's esteemed portfolio of power management solutions, renowned for their reliability and efficiency.

Key Features

  • Adjustable Output Voltage: The SC1112S allows for an adjustable output voltage, providing design flexibility to suit various application requirements.
  • High Efficiency: With its optimized design, the SC1112S achieves high power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the device operates effectively even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, contributing to the safety and longevity of the application.
  • Current Limiting: The SC1112S includes a current limiting feature that prevents damage from overcurrent conditions, enhancing the durability of the end product.

Applications

The SC1112S is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronic Devices
  • Computer Peripherals
  • Networking Equipment
  • Power Supplies

Technical Specifications

The SC1112S boasts a set of impressive technical specifications that make it a top choice for designers seeking a reliable power management solution:

  • Adjustable output voltage range for design adaptability
  • High efficiency to minimize power loss
  • Low dropout voltage for better performance in low-voltage environments
  • Thermal protection to prevent overheating
  • Current limit feature to protect against excessive current

ON Semiconductor's commitment to quality ensures that the SC1112S is manufactured to the highest standards, offering both performance and peace of mind for your power management needs. Whether you're designing a new system or upgrading an existing one, the SC1112S is an excellent choice for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess