EN
  • EN
  • DE

SCH1305-TL-E

Part No SCH1305-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316614-SCH1305-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH1305-TL-E CAD Model

Description

The SCH1305-TL-E from ON Semiconductor is a state-of-the-art power management device designed to cater to the demanding requirements of modern electronic applications. This high-efficiency, integrated circuit is specifically tailored to provide stable and reliable performance in a variety of contexts, making it an ideal choice for designers looking to enhance their power regulation systems.

Key Features

  • High Current Capability: The SCH1305-TL-E is capable of handling high current loads, which is essential for applications requiring robust power delivery.
  • Low On-Resistance: This product features a low on-resistance, which ensures minimal voltage drop across the device and enhances overall efficiency.
  • Small Package Size: The compact form factor of the SCH1305-TL-E makes it suitable for space-constrained applications without compromising on performance.
  • Thermal Protection: With built-in thermal protection features, the device is safeguarded against overheating, thereby ensuring longevity and stable operation.

Applications

The SCH1305-TL-E is versatile enough to be used across a wide range of applications, including but not limited to:

  • Power management for portable devices such as smartphones and tablets.
  • DC/DC converters that require efficient power switching.
  • Automotive electronics where reliability under varying conditions is paramount.
  • Industrial control systems that demand consistent power regulation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCH1305-TL-E is no exception. It is manufactured using high-grade materials and state-of-the-art processes, ensuring that each unit meets the rigorous standards expected from a leading semiconductor company. Customers can trust this product to deliver exceptional performance and durability in their applications.

Environmental Compliance

Adhering to environmental regulations, the SCH1305-TL-E is compliant with RoHS directives, making it an environmentally responsible choice for companies looking to minimize their ecological footprint.

With its combination of efficiency, reliability, and compact size, the SCH1305-TL-E from ON Semiconductor is an excellent choice for anyone looking to improve their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess