EN
  • EN
  • DE

APT12040L2FLLG

Part No APT12040L2FLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 1.2KV 30A 3-Pin(3+Tab) TO-264 MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 30 A
Current Rating 30 A
Drain to Source Voltage (Vdss) 1.2 kV
Fall Time 24 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 7.25 nF
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Radiation Hardening No
Rise Time 14 ns
RoHS Compliant
Turn-Off Delay Time 67 ns
Turn-On Delay Time 21 ns
Voltage Rating (DC) 1.2 kV
Win Source Part Number 1045800-APT12040L2FLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT12040L2FLLG CAD Model

Description

Product Overview: APT12040L2FLLG

The APT12040L2FLLG is a high-performance power MOSFET designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power MOSFET is engineered to deliver superior efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor drives, and high-speed switching circuits.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The APT12040L2FLLG boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Voltage Rating: With a drain-source voltage (V<sub>DSS) of 1200V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and power management systems.
  • Fast Switching Speed: The device features fast switching characteristics, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Body Diode: A rugged intrinsic diode with fast recovery time provides excellent performance during reverse recovery operations, enhancing the reliability of the device under harsh conditions.
  • TO-247 Package: The APT12040L2FLLG comes in a TO-247 package, known for its high power dissipation capabilities, which is ideal for high power applications that require efficient heat dissipation.

Applications:

The versatility of the APT12040L2FLLG makes it suitable for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • High-Efficiency DC-DC Converters
  • Electric Vehicle (EV) Charging Stations
  • Renewable Energy Systems

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT12040L2FLLG is no exception, and it is manufactured to ensure performance stability and longevity, making it a trusted choice for engineers and designers looking for a robust power MOSFET solution.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess